Capital Lighting, Inc. BBF213SAMV Flush Mounts-Bowl Style 453294

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 4.85 Product Name: Two Light Fluorescent Flushmount Ceiling Fixture UPC: 037949363583 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 4.85 Product Name: Two Light Fluorescent Flushmount Ceiling Fixture UPC: 037949363583 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBF213SAMV Flush Mounts-Bowl Style - 453294 - Capital Lighting, Inc.
Columbus, OH, USA
BBF213SAMV Flush Mounts-Bowl Style
453294
BBF213SAMV Flush Mounts-Bowl Style 453294
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 4.85 Product Name: Two Light Fluorescent Flushmount Ceiling Fixture UPC: 037949363583 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.50
Bulb
Qty: 2
Wattage: 13
Finish: Satin Aluminum
Weight: 4.85
Product Name: Two Light Fluorescent Flushmount Ceiling Fixture
UPC: 037949363583
Glass: Frosted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453294
Product Name BBF213SAMV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details