Capital Lighting, Inc. BBV217SAMV Bathroom Fixtures-Two Lights 453290

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4.5 Bulb Qty: 2 Wattage: 17 Finish: Satin Aluminum Weight: 7 Product Name: Two Light Bathroom Fixture UPC: 037949356516 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4.5 Bulb Qty: 2 Wattage: 17 Finish: Satin Aluminum Weight: 7 Product Name: Two Light Bathroom Fixture UPC: 037949356516 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBV217SAMV Bathroom Fixtures-Two Lights - 453290 - Capital Lighting, Inc.
Columbus, OH, USA
BBV217SAMV Bathroom Fixtures-Two Lights
453290
BBV217SAMV Bathroom Fixtures-Two Lights 453290
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4.5 Bulb Qty: 2 Wattage: 17 Finish: Satin Aluminum Weight: 7 Product Name: Two Light Bathroom Fixture UPC: 037949356516 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Extension: 4.5
Bulb
Qty: 2
Wattage: 17
Finish: Satin Aluminum
Weight: 7
Product Name: Two Light Bathroom Fixture
UPC: 037949356516
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453290
Product Name BBV217SAMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details