Capital Lighting, Inc. CSC22RBT Flush Mounts-Bowl Style 453283

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 3.2 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949345312 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 3.2 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949345312 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSC22RBT Flush Mounts-Bowl Style - 453283 - Capital Lighting, Inc.
Columbus, OH, USA
CSC22RBT Flush Mounts-Bowl Style
453283
CSC22RBT Flush Mounts-Bowl Style 453283
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 3.2 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949345312 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 3.63
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Oil Rubbed Bronze
Weight: 3.2
Product Name: One Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949345312
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453283
Product Name CSC22RBT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details