Capital Lighting, Inc. BRS226RBMV Sconces-Pocket 453275

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.9 Product Name: Two Light Wall Sconce UPC: 037949352914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.9 Product Name: Two Light Wall Sconce UPC: 037949352914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BRS226RBMV Sconces-Pocket - 453275 - Capital Lighting, Inc.
Columbus, OH, USA
BRS226RBMV Sconces-Pocket
453275
BRS226RBMV Sconces-Pocket 453275
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.9 Product Name: Two Light Wall Sconce UPC: 037949352914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 4
Bulb
Qty: 2
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 4.9
Product Name: Two Light Wall Sconce
UPC: 037949352914
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453275
Product Name BRS226RBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details