Capital Lighting, Inc. BRW218SNEC Exterior -Sconces 453247

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333760 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333760 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BRW218SNEC Exterior -Sconces - 453247 - Capital Lighting, Inc.
Columbus, OH, USA
BRW218SNEC Exterior -Sconces
453247
BRW218SNEC Exterior -Sconces 453247
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333760 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 4.63
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 4.6
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949333760
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453247
Product Name BRW218SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details