Capital Lighting, Inc. CEW113PNEC Sconces-Pocket 453238

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 10.12 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Prime Nickel Weight: 3.75 Product Name: One Light Outdoor Wall Sconce UPC: 037949333876 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 10.12 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Prime Nickel Weight: 3.75 Product Name: One Light Outdoor Wall Sconce UPC: 037949333876 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CEW113PNEC Sconces-Pocket - 453238 - Capital Lighting, Inc.
Columbus, OH, USA
CEW113PNEC Sconces-Pocket
453238
CEW113PNEC Sconces-Pocket 453238
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 10.12 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Prime Nickel Weight: 3.75 Product Name: One Light Outdoor Wall Sconce UPC: 037949333876 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.37
Height: 10.12
Extension: 4.63
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Prime Nickel
Weight: 3.75
Product Name: One Light Outdoor Wall Sconce
UPC: 037949333876
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453238
Product Name CEW113PNEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details