Capital Lighting, Inc. CCM432R8 Flush Mounts-Other 453237

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Cherry Weight: 26 Product Name: Four Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949336952 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Cherry Weight: 26 Product Name: Four Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949336952 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CCM432R8 Flush Mounts-Other - 453237 - Capital Lighting, Inc.
Columbus, OH, USA
CCM432R8 Flush Mounts-Other
453237
CCM432R8 Flush Mounts-Other 453237
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Cherry Weight: 26 Product Name: Four Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949336952 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 3.38
Length 3.38
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: Cherry
Weight: 26
Product Name: Four Light Flush Mount Fluorescent Ceiling Fixture
UPC: 037949336952
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453237
Product Name CCM432R8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details