Capital Lighting, Inc. CES213PCMV Sconces-Pocket 453233

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 12.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Polished Chrome Weight: 5.5 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355854 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 12.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Polished Chrome Weight: 5.5 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355854 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CES213PCMV Sconces-Pocket - 453233 - Capital Lighting, Inc.
Columbus, OH, USA
CES213PCMV Sconces-Pocket
453233
CES213PCMV Sconces-Pocket 453233
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 12.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Polished Chrome Weight: 5.5 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355854 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.87
Height: 12.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Polished Chrome
Weight: 5.5
Product Name: Two Light Fluorescent Wall Washer
UPC: 037949355854
Glass: Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453233
Product Name CES213PCMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details