Capital Lighting, Inc. CEW118PNEC Sconces-Pocket 453219

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Prime Nickel Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949333883 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Prime Nickel Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949333883 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CEW118PNEC Sconces-Pocket - 453219 - Capital Lighting, Inc.
Columbus, OH, USA
CEW118PNEC Sconces-Pocket
453219
CEW118PNEC Sconces-Pocket 453219
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Prime Nickel Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949333883 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.37
Height: 12.50
Extension: 4.63
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Prime Nickel
Weight: 3.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949333883
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453219
Product Name CEW118PNEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details