Capital Lighting, Inc. CF2022ET Flush Mounts-Bowl Style 453216

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356219 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356219 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2022ET Flush Mounts-Bowl Style - 453216 - Capital Lighting, Inc.
Columbus, OH, USA
CF2022ET Flush Mounts-Bowl Style
453216
CF2022ET Flush Mounts-Bowl Style 453216
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356219 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Weight: 3
Product Name: One Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356219
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453216
Product Name CF2022ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details