Capital Lighting, Inc. CF2032BNET Flush Mounts-Bowl Style 453215

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 4 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356349 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 4 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356349 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2032BNET Flush Mounts-Bowl Style - 453215 - Capital Lighting, Inc.
Columbus, OH, USA
CF2032BNET Flush Mounts-Bowl Style
453215
CF2032BNET Flush Mounts-Bowl Style 453215
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 4 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356349 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356349
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453215
Product Name CF2032BNET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details