Capital Lighting, Inc. CF2022BNET Flush Mounts-Bowl Style 453213

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2022BNET Flush Mounts-Bowl Style - 453213 - Capital Lighting, Inc.
Columbus, OH, USA
CF2022BNET Flush Mounts-Bowl Style
453213
CF2022BNET Flush Mounts-Bowl Style 453213
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 3 Product Name: One Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356226
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453213
Product Name CF2022BNET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details