Capital Lighting, Inc. CHP126RBSCT Mini Pendants-Rod 453208

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 8.35 Product Name: One Light Mini Pendant UPC: 037949340652 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 8.35 Product Name: One Light Mini Pendant UPC: 037949340652 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CHP126RBSCT Mini Pendants-Rod - 453208 - Capital Lighting, Inc.
Columbus, OH, USA
CHP126RBSCT Mini Pendants-Rod
453208
CHP126RBSCT Mini Pendants-Rod 453208
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 8.35 Product Name: One Light Mini Pendant UPC: 037949340652 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 8.35
Product Name: One Light Mini Pendant
UPC: 037949340652
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453208
Product Name CHP126RBSCT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details