Capital Lighting, Inc. CF2072ET Flush Mounts-Bowl Style 453206

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: White Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356264 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: White Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356264 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2072ET Flush Mounts-Bowl Style - 453206 - Capital Lighting, Inc.
Columbus, OH, USA
CF2072ET Flush Mounts-Bowl Style
453206
CF2072ET Flush Mounts-Bowl Style 453206
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: White Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356264 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 12
Finish: White
Weight: 6.85
Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356264
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453206
Product Name CF2072ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details