Capital Lighting, Inc. CHP113RBSCT Mini Pendants-Rod 453205

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 037949340669 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 037949340669 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CHP113RBSCT Mini Pendants-Rod - 453205 - Capital Lighting, Inc.
Columbus, OH, USA
CHP113RBSCT Mini Pendants-Rod
453205
CHP113RBSCT Mini Pendants-Rod 453205
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 037949340669 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.85
Product Name: One Light Mini Pendant
UPC: 037949340669
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453205
Product Name CHP113RBSCT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details