Capital Lighting, Inc. CHL432WWR8 Island/Pool Table-4 Light + 453202

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.75 Length 12.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: White Weight: 29.5 Product Name: Four Light Fluorescent Linear Island / Billiard Light Fixture UPC: 037949339328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.75 Length 12.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: White Weight: 29.5 Product Name: Four Light Fluorescent Linear Island / Billiard Light Fixture UPC: 037949339328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CHL432WWR8 Island/Pool Table-4 Light + - 453202 - Capital Lighting, Inc.
Columbus, OH, USA
CHL432WWR8 Island/Pool Table-4 Light +
453202
CHL432WWR8 Island/Pool Table-4 Light + 453202
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.75 Length 12.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: White Weight: 29.5 Product Name: Four Light Fluorescent Linear Island / Billiard Light Fixture UPC: 037949339328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.75
Length 12.75
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: White
Weight: 29.5
Product Name: Four Light Fluorescent Linear Island / Billiard Light Fixture
UPC: 037949339328
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453202
Product Name CHL432WWR8 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details