Capital Lighting, Inc. ARW113RBEC Exterior -Sconces 453084

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949335634 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949335634 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARW113RBEC Exterior -Sconces - 453084 - Capital Lighting, Inc.
Columbus, OH, USA
ARW113RBEC Exterior -Sconces
453084
ARW113RBEC Exterior -Sconces 453084
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949335634 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 11.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 1.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949335634
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453084
Product Name ARW113RBEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details