Capital Lighting, Inc. ARW118SNEC Exterior -Sconces 453081

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336648 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336648 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARW118SNEC Exterior -Sconces - 453081 - Capital Lighting, Inc.
Columbus, OH, USA
ARW118SNEC Exterior -Sconces
453081
ARW118SNEC Exterior -Sconces 453081
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336648 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 14.50
Extension: 4.75
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949336648
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453081
Product Name ARW118SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details