Capital Lighting, Inc. AEL232RBMV Island/Pool Table-2 Light Bar 453036

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Oil-Rubbed Bronze Weight: 22.35 Product Name: Two Light Island / Billiard Fixture UPC: 037949356967 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Oil-Rubbed Bronze Weight: 22.35 Product Name: Two Light Island / Billiard Fixture UPC: 037949356967 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AEL232RBMV Island/Pool Table-2 Light Bar - 453036 - Capital Lighting, Inc.
Columbus, OH, USA
AEL232RBMV Island/Pool Table-2 Light Bar
453036
AEL232RBMV Island/Pool Table-2 Light Bar 453036
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Oil-Rubbed Bronze Weight: 22.35 Product Name: Two Light Island / Billiard Fixture UPC: 037949356967 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.38
Length 4.38
Bulb
Type: Fluorescent
Qty: 2
Wattage: 32
Finish: Oil-Rubbed Bronze
Weight: 22.35
Product Name: Two Light Island / Billiard Fixture
UPC: 037949356967
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453036
Product Name AEL232RBMV Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details