Capital Lighting, Inc. AEL432RBMV-CK Island/Pool Table-4 Light + 453035

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rrubbed Bronze Weight: 33.45 Product Name: Four Light Island / Billiard Fixture UPC: 037949359142 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rrubbed Bronze Weight: 33.45 Product Name: Four Light Island / Billiard Fixture UPC: 037949359142 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AEL432RBMV-CK Island/Pool Table-4 Light + - 453035 - Capital Lighting, Inc.
Columbus, OH, USA
AEL432RBMV-CK Island/Pool Table-4 Light +
453035
AEL432RBMV-CK Island/Pool Table-4 Light + 453035
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rrubbed Bronze Weight: 33.45 Product Name: Four Light Island / Billiard Fixture UPC: 037949359142 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 4.38
Length 4.38
Bulb
Qty: 4
Wattage: 32
Finish: Oil Rrubbed Bronze
Weight: 33.45
Product Name: Four Light Island / Billiard Fixture
UPC: 037949359142
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453035
Product Name AEL432RBMV-CK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details