Capital Lighting, Inc. AEL432RBMV Island/Pool Table-4 Light + 453032

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949003618 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949003618 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AEL432RBMV Island/Pool Table-4 Light + - 453032 - Capital Lighting, Inc.
Columbus, OH, USA
AEL432RBMV Island/Pool Table-4 Light +
453032
AEL432RBMV Island/Pool Table-4 Light + 453032
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949003618 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 4.38
Length 4.38
Bulb
Type: Fluorescent
Qty: 4
Wattage: 32
Finish: Oil Rubbed Bronze
Weight: 33.6
Product Name: Four Light Island / Billiard Fixture
UPC: 037949003618
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453032
Product Name AEL432RBMV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details