Capital Lighting, Inc. ARMF1F13SNECT Exterior -Ceiling Mount 453025

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343882 Glass: Opal Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343882 Glass: Opal Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARMF1F13SNECT Exterior -Ceiling Mount - 453025 - Capital Lighting, Inc.
Columbus, OH, USA
ARMF1F13SNECT Exterior -Ceiling Mount
453025
ARMF1F13SNECT Exterior -Ceiling Mount 453025
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343882 Glass: Opal Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 3.63
Length 3.63
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.6
Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture
UPC: 037949343882
Glass: Opal
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453025
Product Name ARMF1F13SNECT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details