Capital Lighting, Inc. 31474-782 Mid. Chandeliers-Glass Down 452943

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Weight: 9.09 Product Name: Three Light Century Chandelier UPC: 785652314735 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Weight: 9.09 Product Name: Three Light Century Chandelier UPC: 785652314735 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31474-782 Mid. Chandeliers-Glass Down - 452943 - Capital Lighting, Inc.
Columbus, OH, USA
31474-782 Mid. Chandeliers-Glass Down
452943
31474-782 Mid. Chandeliers-Glass Down 452943
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Weight: 9.09 Product Name: Three Light Century Chandelier UPC: 785652314735 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Weight: 9.09
Product Name: Three Light Century Chandelier
UPC: 785652314735
Category: Chandeliers
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452943
Product Name 31474-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details