Capital Lighting, Inc. 31663-839 Large Chandeliers-Pillar Candle 452908

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 42.75 Length 42.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Blacksmith Product Name: Fifteen Light Chandelier UPC: 785652316036 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 42.75 Length 42.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Blacksmith Product Name: Fifteen Light Chandelier UPC: 785652316036 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31663-839 Large Chandeliers-Pillar Candle - 452908 - Capital Lighting, Inc.
Columbus, OH, USA
31663-839 Large Chandeliers-Pillar Candle
452908
31663-839 Large Chandeliers-Pillar Candle 452908
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 42.75 Length 42.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Blacksmith Product Name: Fifteen Light Chandelier UPC: 785652316036 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 42.75
Length 42.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Blacksmith
Product Name: Fifteen Light Chandelier
UPC: 785652316036
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452908
Product Name 31663-839 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details