PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Blacksmith
Product Name: Nine Light Chandelier
UPC: 785652316029
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 452902 |
| Product Name | 31662-839 Mid. Chandeliers-Pillar Candle |
| Application | Residential |