Capital Lighting, Inc. 31661-839 Mid. Chandeliers-Pillar Candle 452901

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five LIght Chandelier UPC: 785652316012 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five LIght Chandelier UPC: 785652316012 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31661-839 Mid. Chandeliers-Pillar Candle - 452901 - Capital Lighting, Inc.
Columbus, OH, USA
31661-839 Mid. Chandeliers-Pillar Candle
452901
31661-839 Mid. Chandeliers-Pillar Candle 452901
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five LIght Chandelier UPC: 785652316012 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Blacksmith
Product Name: Five LIght Chandelier
UPC: 785652316012
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452901
Product Name 31661-839 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details