Capital Lighting, Inc. 1905 Lamps-Pharmacy-Floor 452888

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1905 Lamps-Pharmacy-Floor - 452888 - Capital Lighting, Inc.
Columbus, OH, USA
1905 Lamps-Pharmacy-Floor
452888
1905 Lamps-Pharmacy-Floor 452888
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 45.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452888
Product Name 1905 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details