Capital Lighting, Inc. 1829 Sconces-Other 452868

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gunmetal Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gunmetal Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1829 Sconces-Other - 452868 - Capital Lighting, Inc.
Columbus, OH, USA
1829 Sconces-Other
452868
1829 Sconces-Other 452868
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gunmetal Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gunmetal
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452868
Product Name 1829 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details