Capital Lighting, Inc. 1827 Mid. Chandeliers-Candle 452865

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Powder Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Powder Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1827 Mid. Chandeliers-Candle - 452865 - Capital Lighting, Inc.
Columbus, OH, USA
1827 Mid. Chandeliers-Candle
452865
1827 Mid. Chandeliers-Candle 452865
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Powder Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gunmetal Powder
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452865
Product Name 1827 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details