Capital Lighting, Inc. 182 Sconces-Single Glass 452864

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
182 Sconces-Single Glass - 452864 - Capital Lighting, Inc.
Columbus, OH, USA
182 Sconces-Single Glass
452864
182 Sconces-Single Glass 452864
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452864
Product Name 182 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details