Capital Lighting, Inc. 1876B Lamps-Table Lamps 452859

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1876B Lamps-Table Lamps - 452859 - Capital Lighting, Inc.
Columbus, OH, USA
1876B Lamps-Table Lamps
452859
1876B Lamps-Table Lamps 452859
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452859
Product Name 1876B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details