Capital Lighting, Inc. 1881 Lamps-Swing Arm-Wall 452853

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1881 Lamps-Swing Arm-Wall - 452853 - Capital Lighting, Inc.
Columbus, OH, USA
1881 Lamps-Swing Arm-Wall
452853
1881 Lamps-Swing Arm-Wall 452853
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.50
Extension: 19.75
Bulb
Qty: 1
Wattage: 60
Finish: Deep Patina Bronze
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452853
Product Name 1881 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details