Capital Lighting, Inc. 1840 Lamps-Desk/Piano Lamps 452838

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1840 Lamps-Desk/Piano Lamps - 452838 - Capital Lighting, Inc.
Columbus, OH, USA
1840 Lamps-Desk/Piano Lamps
452838
1840 Lamps-Desk/Piano Lamps 452838
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 18.25
Bulb
Type: G25
Qty: 1
Wattage: 60
Finish: Lead Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452838
Product Name 1840 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details