Capital Lighting, Inc. 1848 Lamps-Pharmacy-Floor 452815

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 57.25 Bulb Type: A19 Qty: 2 Wattage: 60 Finish: Leaded Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 57.25 Bulb Type: A19 Qty: 2 Wattage: 60 Finish: Leaded Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1848 Lamps-Pharmacy-Floor - 452815 - Capital Lighting, Inc.
Columbus, OH, USA
1848 Lamps-Pharmacy-Floor
452815
1848 Lamps-Pharmacy-Floor 452815
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 57.25 Bulb Type: A19 Qty: 2 Wattage: 60 Finish: Leaded Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 57.25
Bulb
Type: A19
Qty: 2
Wattage: 60
Finish: Leaded Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452815
Product Name 1848 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details