Capital Lighting, Inc. 1856 Lamps-Table Lamps 452807

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1856 Lamps-Table Lamps - 452807 - Capital Lighting, Inc.
Columbus, OH, USA
1856 Lamps-Table Lamps
452807
1856 Lamps-Table Lamps 452807
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Vintage Silver
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452807
Product Name 1856 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details