Capital Lighting, Inc. 1856X Lamps-Table Lamps 452806

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1856X Lamps-Table Lamps - 452806 - Capital Lighting, Inc.
Columbus, OH, USA
1856X Lamps-Table Lamps
452806
1856X Lamps-Table Lamps 452806
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Silver Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Vintage Silver
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452806
Product Name 1856X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details