Capital Lighting, Inc. 44474-782 Bathroom Fixtures-Two Lights 452787

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414749 Category: Wall - Bath Lighting Glass: Sepia Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414749 Category: Wall - Bath Lighting Glass: Sepia Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44474-782 Bathroom Fixtures-Two Lights - 452787 - Capital Lighting, Inc.
Columbus, OH, USA
44474-782 Bathroom Fixtures-Two Lights
452787
44474-782 Bathroom Fixtures-Two Lights 452787
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414749 Category: Wall - Bath Lighting Glass: Sepia Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.25
Length 10.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Weight: 4.91
Product Name: Two Light Century Wall/Bath
UPC: 785652414749
Category: Wall - Bath Lighting
Glass: Sepia Tint
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 7/16`` W:4 1/2`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452787
Product Name 44474-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details