Capital Lighting, Inc. 41474-962 Sconces-Single Glass 452765

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single Light Century Wall Sconce UPC: 785652414732 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single Light Century Wall Sconce UPC: 785652414732 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41474-962 Sconces-Single Glass - 452765 - Capital Lighting, Inc.
Columbus, OH, USA
41474-962 Sconces-Single Glass
452765
41474-962 Sconces-Single Glass 452765
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single Light Century Wall Sconce UPC: 785652414732 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single Light Century Wall Sconce
UPC: 785652414732
Category: Wall - Bath Lighting
Glass: Etched, White Inside
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 7/16`` W:4 1/2`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452765
Product Name 41474-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details