Capital Lighting, Inc. 5921BLE-15 Flush Mounts-Bowl Style 452675

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Length 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close to Ceiling UPC: 785652921155 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Length 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close to Ceiling UPC: 785652921155 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5921BLE-15 Flush Mounts-Bowl Style - 452675 - Capital Lighting, Inc.
Columbus, OH, USA
5921BLE-15 Flush Mounts-Bowl Style
452675
5921BLE-15 Flush Mounts-Bowl Style 452675
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Length 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close to Ceiling UPC: 785652921155 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 4.75
Length 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Close to Ceiling
UPC: 785652921155
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452675
Product Name 5921BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details