Capital Lighting, Inc. 59035BLE-962 Pendants-Bowl Style 452672

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Hall/Foyer UPC: 785652113307 Category: Fluorescent Glass: Satin Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Hall/Foyer UPC: 785652113307 Category: Fluorescent Glass: Satin Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59035BLE-962 Pendants-Bowl Style - 452672 - Capital Lighting, Inc.
Columbus, OH, USA
59035BLE-962 Pendants-Bowl Style
452672
59035BLE-962 Pendants-Bowl Style 452672
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Hall/Foyer UPC: 785652113307 Category: Fluorescent Glass: Satin Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Metropolis Hall/Foyer
UPC: 785652113307
Category: Fluorescent
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452672
Product Name 59035BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details