Capital Lighting, Inc. 65474-782 Pendants-Bowl Style 452624

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Pendant UPC: 785652654718 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Pendant UPC: 785652654718 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65474-782 Pendants-Bowl Style - 452624 - Capital Lighting, Inc.
Columbus, OH, USA
65474-782 Pendants-Bowl Style
452624
65474-782 Pendants-Bowl Style 452624
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Pendant UPC: 785652654718 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Century Pendant
UPC: 785652654718
Category: Pendant Lighting
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452624
Product Name 65474-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details