Capital Lighting, Inc. 61474-962 Mini Pendants-Rod 452614

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.19 Product Name: One Light Century Mini-Pendant UPC: 785652654763 Category: Pendant Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.19 Product Name: One Light Century Mini-Pendant UPC: 785652654763 Category: Pendant Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61474-962 Mini Pendants-Rod - 452614 - Capital Lighting, Inc.
Columbus, OH, USA
61474-962 Mini Pendants-Rod
452614
61474-962 Mini Pendants-Rod 452614
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.19 Product Name: One Light Century Mini-Pendant UPC: 785652654763 Category: Pendant Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.19
Product Name: One Light Century Mini-Pendant
UPC: 785652654763
Category: Pendant Lighting
Glass: Etched, White Inside
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452614
Product Name 61474-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details