Capital Lighting, Inc. 1768 Lamps-Table Lamps 452581

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1768 Lamps-Table Lamps - 452581 - Capital Lighting, Inc.
Columbus, OH, USA
1768 Lamps-Table Lamps
452581
1768 Lamps-Table Lamps 452581
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Smokey Taupe
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452581
Product Name 1768 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details