Capital Lighting, Inc. 1680 Lamps-Table Lamps 452577

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off White Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off White Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1680 Lamps-Table Lamps - 452577 - Capital Lighting, Inc.
Columbus, OH, USA
1680 Lamps-Table Lamps
452577
1680 Lamps-Table Lamps 452577
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off White Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Off White
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452577
Product Name 1680 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details