Capital Lighting, Inc. 1757X Lamps-Table Lamps 452559

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1757X Lamps-Table Lamps - 452559 - Capital Lighting, Inc.
Columbus, OH, USA
1757X Lamps-Table Lamps
452559
1757X Lamps-Table Lamps 452559
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Cinnamon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452559
Product Name 1757X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details