Capital Lighting, Inc. 170 Lamps-Desk/Piano Lamps 452536

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
170 Lamps-Desk/Piano Lamps - 452536 - Capital Lighting, Inc.
Columbus, OH, USA
170 Lamps-Desk/Piano Lamps
452536
170 Lamps-Desk/Piano Lamps 452536
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polish Nickel
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452536
Product Name 170 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details