Capital Lighting, Inc. 44660-839 Sconces-Single Glass 452461

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652416620 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652416620 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44660-839 Sconces-Single Glass - 452461 - Capital Lighting, Inc.
Columbus, OH, USA
44660-839 Sconces-Single Glass
452461
44660-839 Sconces-Single Glass 452461
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652416620 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Length 9.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: One Light Wall/Bath
UPC: 785652416620
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452461
Product Name 44660-839 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details