Capital Lighting, Inc. 44662-962 Bathroom Fixtures-Three Lights 452437

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652446665 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652446665 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44662-962 Bathroom Fixtures-Three Lights - 452437 - Capital Lighting, Inc.
Columbus, OH, USA
44662-962 Bathroom Fixtures-Three Lights
452437
44662-962 Bathroom Fixtures-Three Lights 452437
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652446665 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Wall/Bath
UPC: 785652446665
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452437
Product Name 44662-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details