Capital Lighting, Inc. 44663-962 Bathroom Fixtures-Four Lights 452434

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446672 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446672 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44663-962 Bathroom Fixtures-Four Lights - 452434 - Capital Lighting, Inc.
Columbus, OH, USA
44663-962 Bathroom Fixtures-Four Lights
452434
44663-962 Bathroom Fixtures-Four Lights 452434
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446672 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Wall/Bath
UPC: 785652446672
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452434
Product Name 44663-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details