Capital Lighting, Inc. 79436BLE-782 Flush Mounts-Bowl Style 452389

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652794384 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652794384 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79436BLE-782 Flush Mounts-Bowl Style - 452389 - Capital Lighting, Inc.
Columbus, OH, USA
79436BLE-782 Flush Mounts-Bowl Style
452389
79436BLE-782 Flush Mounts-Bowl Style 452389
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652794384 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 5.44
Length 5.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three Light Ceiling Flush Mount
UPC: 785652794384
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452389
Product Name 79436BLE-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details